Toshiba Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TC7SB67CFU,LF(CT

Description
Win Source Part Number: 1000675-TC7SB67CFU,L F(CT Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 12Ohm Current - Leakage (IS(off)) (Max): 1µA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4ns, 4.5ns Channel Capacitance (CS(off), CD(off)): 5pF Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: 5-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TC7SB67CFU,LF(CB,TC7 SB67CFULF(CTCT,TC7SB 67CFULF(CTDKR,TC7SB6 7CFULF(CTTR Base Product Number: TC7SB67
Request a Quote Datasheet
Description
Win Source Part Number: 1000675-TC7SB67CFU,L F(CT Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 12Ohm Current - Leakage (IS(off)) (Max): 1µA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4ns, 4.5ns Channel Capacitance (CS(off), CD(off)): 5pF Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: 5-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TC7SB67CFU,LF(CB,TC7 SB67CFULF(CTCT,TC7SB 67CFULF(CTDKR,TC7SB6 7CFULF(CTTR Base Product Number: TC7SB67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1000675-TC7SB67CFU,LF(CT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1000675-TC7SB67CFU,LF(CT
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1000675-TC7SB67CFU,LF(CT
Win Source Part Number: 1000675-TC7SB67CFU,L F(CT Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 12Ohm Current - Leakage (IS(off)) (Max): 1µA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4ns, 4.5ns Channel Capacitance (CS(off), CD(off)): 5pF Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: 5-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TC7SB67CFU,LF(CB,TC7 SB67CFULF(CTCT,TC7SB 67CFULF(CTDKR,TC7SB6 7CFULF(CTTR Base Product Number: TC7SB67

Win Source Part Number: 1000675-TC7SB67CFU,LF(CT
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 12Ohm
Current - Leakage (IS(off)) (Max): 1µA
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 4ns, 4.5ns
Channel Capacitance (CS(off), CD(off)): 5pF
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TC7SB67CFU,LF(CB,TC7SB67CFULF(CTCT,TC7SB67CFULF(CTDKR,TC7SB67CFULF(CTTR
Base Product Number: TC7SB67

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SB67CFU,LF(CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TC7SB67CFU,LF(CT
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TC7SB67CFU,LF(CT
IC SWITCH SPST-NOX1 12OHM 5SSOP

IC SWITCH SPST-NOX1 12OHM 5SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1000675-TC7SB67CFU,LF(CT TC7SB67CFU,LF(CT
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface; Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - PEB20590HVIP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32177-B-FM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details