Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957888-TC7SB66CFULF(
Resistance: 12 Ω
Categories: Interface - Specialized
Operating Supply Current: 10 µA
Alternative Parts (Cross-Reference): TC7SB66CFULF(TTC7SB6
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Throw Configuration: SPST
Max Operating Temperature: 85 °C
Supply Type: Single
General-purpose bus switch Product overview: TC7SB66CFULF(T from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TC7SB66CFULF(T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 957888-TC7SB66CFULF(T | 754-TC7SB66CFULF(T |
| Product Name | Interface - Interface - Specialized - TC7SB66CFULF(T | Interface Transceiver IC |
| Device Type | Sensor Interface; Storage Interface | Transceiver |