Toshiba Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SB66CFU,LF TC7SB66CFU,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 031967-TC7SB66CFU,LF Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: USV Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 4ns, 4.5ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 031967-TC7SB66CFU,LF Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: USV Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 4ns, 4.5ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SB66CFU,LF - 031967-TC7SB66CFU,LF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SB66CFU,LF
031967-TC7SB66CFU,LF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SB66CFU,LF 031967-TC7SB66CFU,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 031967-TC7SB66CFU,LF Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: USV Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 4ns, 4.5ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 031967-TC7SB66CFU,LF
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7 Ohm
Case / Package: USV
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 4ns, 4.5ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 031967-TC7SB66CFU,LF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SB66CFU,LF
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Universal Bus Functions - 1727-74ALVCH16501DGGYCT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers