Toshiba America Electronic Components, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TC7SB3157DL6X,(S2E

Description
Win Source Part Number: 1098480-TC7SB3157DL6 X,(S2E Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: TC7SB Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: 6-MP6D (1.45x1) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TC7SB3157DL6X,(S 2EDKR-ND,264-TC7SB31 57DL6X(S2EDKR,264-TC 7SB3157DL6X,(S2ECT-N D,264-TC7SB3157DL6X, (S2ETR-ND,264-TC7SB3 157DL6X,(S2ECT,264-T C7SB3157DL6X(S2ECT,2 64-TC7SB3157DL6X,(S2 ETR,264-TC7SB3157DL6 X,(S2EDKR,264-TC7SB3 157DL6X(S2ETR
Request a Quote
Description
Win Source Part Number: 1098480-TC7SB3157DL6 X,(S2E Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: TC7SB Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: 6-MP6D (1.45x1) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TC7SB3157DL6X,(S 2EDKR-ND,264-TC7SB31 57DL6X(S2EDKR,264-TC 7SB3157DL6X,(S2ECT-N D,264-TC7SB3157DL6X, (S2ETR-ND,264-TC7SB3 157DL6X,(S2ECT,264-T C7SB3157DL6X(S2ECT,2 64-TC7SB3157DL6X,(S2 ETR,264-TC7SB3157DL6 X,(S2EDKR,264-TC7SB3 157DL6X(S2ETR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1098480-TC7SB3157DL6X,(S2E
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1098480-TC7SB3157DL6X,(S2E
Win Source Part Number: 1098480-TC7SB3157DL6 X,(S2E Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: TC7SB Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: 6-MP6D (1.45x1) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TC7SB3157DL6X,(S 2EDKR-ND,264-TC7SB31 57DL6X(S2EDKR,264-TC 7SB3157DL6X,(S2ECT-N D,264-TC7SB3157DL6X, (S2ETR-ND,264-TC7SB3 157DL6X,(S2ECT,264-T C7SB3157DL6X(S2ECT,2 64-TC7SB3157DL6X,(S2 ETR,264-TC7SB3157DL6 X,(S2EDKR,264-TC7SB3 157DL6X(S2ETR

Win Source Part Number: 1098480-TC7SB3157DL6X,(S2E
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: TC7SB
Type: Multiplexer/Demultiplexer
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-MP6D (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: 264-TC7SB3157DL6X,(S2EDKR-ND,264-TC7SB3157DL6X(S2EDKR,264-TC7SB3157DL6X,(S2ECT-ND,264-TC7SB3157DL6X,(S2ETR-ND,264-TC7SB3157DL6X,(S2ECT,264-TC7SB3157DL6X(S2ECT,264-TC7SB3157DL6X,(S2ETR,264-TC7SB3157DL6X,(S2EDKR,264-TC7SB3157DL6X(S2ETR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1098480-TC7SB3157DL6X,(S2E
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products