Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7S00FU TC7S00FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265297-TC7S00FU Family Name: TC7S00 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Alternative Parts (Cross-Reference): HD74HC1G00CME; HD74HC1G00CM; HD74HC1G00CME-E; MC74HC1G00DFT2; Introduction Date: April 14, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265297-TC7S00FU Family Name: TC7S00 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Alternative Parts (Cross-Reference): HD74HC1G00CME; HD74HC1G00CM; HD74HC1G00CME-E; MC74HC1G00DFT2; Introduction Date: April 14, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7S00FU - 1265297-TC7S00FU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7S00FU
1265297-TC7S00FU
Logic - Logic - Gates and Inverters - TC7S00FU 1265297-TC7S00FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265297-TC7S00FU Family Name: TC7S00 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Alternative Parts (Cross-Reference): HD74HC1G00CME; HD74HC1G00CM; HD74HC1G00CME-E; MC74HC1G00DFT2; Introduction Date: April 14, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265297-TC7S00FU
Family Name: TC7S00
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
RoHS State: Request Verification
Alternative Parts (Cross-Reference): HD74HC1G00CME; HD74HC1G00CM; HD74HC1G00CME-E; MC74HC1G00DFT2;
Introduction Date: April 14, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now
Logic IC - 705-TC7S00FU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
NAND Gate 1-Element 2-IN CMOS 5-Pin USV T/R / 2-INPUT NAND GATE Product overview: TC7S00FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S00FU can be used for catalog matching and distributor lookup.

NAND Gate 1-Element 2-IN CMOS 5-Pin USV T/R / 2-INPUT NAND GATE Product overview: TC7S00FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S00FU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1265297-TC7S00FU 705-TC7S00FU
Product Name Logic - Logic - Gates and Inverters - TC7S00FU Logic IC
Gate Type NOT NAND
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT3G04GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5 suppliers
Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details