IC GATE NAND 1CH 2-INP SMV Product overview: TC7S00F,LF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S00F,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899222-TC7S00F,LF
Series: TC7S
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 1 Channel
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7S00
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC7S00FCT-NDR, TC7S00F(TE85LF)CT-ND
NAND Gate IC 1 Channel SMV
NAND Gate IC 1 Channel SMV
NAND Gate IC 1 Channel SMV
IC GATE NAND 1CH 2-INP SMV
IC GATE NAND 1CH 2-INP SMV
NAND Gate IC 1 Channel SMV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7S00F,LF | 899222-TC7S00F,LF | TC7S00FLFDKR-ND | TC7S00F,LF | TC7S00F,LF | TC7S00F,LF |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - TC7S00F,LF | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND; NAND | NOT | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Logic Family | 7S | |||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns |