Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
TOSHIBA CORPORATION
TC7S00F,LF(T -- NAND GATE, 2I/P, -40 TO 85DEG C ROHS COMPLIANT TOSHIBA
Toshiba Corporation
Nand Gate, 2I/p, -40 To 85Deg C Rohs Compliant Toshiba
TC7S00F,LF(T
Description
NAND GATE, 2I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
NAND GATE, 2I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2I/p, -40 To 85Deg C Rohs Compliant Toshiba
09AK8228
Nand Gate, 2I/p, -40 To 85Deg C Rohs Compliant Toshiba
09AK8228
NAND GATE, 2I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
NAND GATE, 2I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Logic Gates
Product Number
09AK8228
Product Name
Nand Gate, 2I/p, -40 To 85Deg C Rohs Compliant Toshiba
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Gates and Inverters
4071BDM
Specs
Gate Type
NOT
View Details
Nexperia B.V.
8-input NAND gate
74AHC30BZZ
Specs
Gate Type
NAND
Supply Voltage
+7.0
IC Package Type
Other; SOT8014-1 SOT8014-1
View Details
2
suppliers
Texas Instruments
Gates and Inverters - Multi-Function, Configurable
100250DC
Specs
Supply Voltage
-4.2V ~ -5.7V
Operating Temperature
0 to 85 C (32 to 185 F)
IC Package Type
DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
RS Components, Ltd.
Logic Gates
2222728P
Specs
Gate Type
AND; AND
Logic Family
AND
Inputs
2
View Details