Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 358444-TC7PZ14FU
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US6
Dimension: 6-VSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 358444-TC7PZ14FU |
| Product Name | Logic - Logic - Gates and Inverters - TC7PZ14FU |
| Package Type | US6 |