25V/MA 3-PHASE BLDC SINUSOIDAL
25V/MA 3-PHASE BLDC SINUSOIDAL
25V/MA 3-PHASE BLDC SINUSOIDAL
| DigiKey | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | 264-TC78B043FNG(OEL)DKR-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushless |
| PC-Based Bus | PWM, SPI |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |
| Configuration | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |