Toshiba America Electronic Components, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC75S101FE TC75S101FE

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265222-TC75S101FE Family Name: TC75S101 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): BU7475SHFV-TR; BU7475HFV; BU7475HFV-TR; BU7495HFV-TR; Introduction Date: June 27, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265222-TC75S101FE Family Name: TC75S101 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): BU7475SHFV-TR; BU7475HFV; BU7475HFV-TR; BU7495HFV-TR; Introduction Date: June 27, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC75S101FE - 1265222-TC75S101FE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC75S101FE
1265222-TC75S101FE
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC75S101FE 1265222-TC75S101FE
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265222-TC75S101FE Family Name: TC75S101 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): BU7475SHFV-TR; BU7475HFV; BU7475HFV-TR; BU7495HFV-TR; Introduction Date: June 27, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265222-TC75S101FE
Family Name: TC75S101
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): BU7475SHFV-TR; BU7475HFV; BU7475HFV-TR; BU7495HFV-TR;
Introduction Date: June 27, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
2.75V 5.5V Operational Amplifier IC - 687-TC75S101FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.75V 5.5V Operational Amplifier IC
687-TC75S101FE
2.75V 5.5V Operational Amplifier IC 687-TC75S101FE
Op Amp Single GP ±2.75V/5.5V 5-Pin ESV / Single Operational Amplifier (Input and Output Full Range) Product overview: TC75S101FE from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC75S101FE can be used for catalog matching and distributor lookup.

Op Amp Single GP ±2.75V/5.5V 5-Pin ESV / Single Operational Amplifier (Input and Output Full Range) Product overview: TC75S101FE from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC75S101FE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1265222-TC75S101FE 687-TC75S101FE
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC75S101FE 2.75V 5.5V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Op Amps - 2484238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP14
Number of Pins 14
View Details