Advanced Linear Devices, Inc. Quad 5V Rail-to-Rail Precision Operational Amplifier ALD4702PBL

Description
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
Request a Quote Datasheet
Description
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702PBL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Quad 5V Rail-to-Rail Precision Operational Amplifier
ALD4702PBL
Quad 5V Rail-to-Rail Precision Operational Amplifier ALD4702PBL
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 1014-1180-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
1014-1180-ND
Instrumentation, Op Amps, Buffer Amps 1014-1180-ND
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD4702PBL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ALD4702PBL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ALD4702PBL
IC CMOS 4 CIRCUIT 14DIP

IC CMOS 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ALD4702PBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ALD4702PBL
Integrated Circuits (ICs) - Linear - Amplifiers ALD4702PBL
IC CMOS 4 CIRCUIT 14DIP

IC CMOS 4 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ALD4702PBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ALD4702PBL
Instrumentation, OP Amps, Buffer Amps ALD4702PBL
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ALD4702PBL 1014-1180-ND ALD4702PBL ALD4702PBL ALD4702PBL
Product Name Quad 5V Rail-to-Rail Precision Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4 to 10 volts 4 volts
Source Current (IS) 1.5 milliamps 4 milliamps 4 milliamps 4 milliamps
IBIAS 3.00E-5 µA 1.00E-6 µA
GBW 1.5 MHz 1.5 MHz
Slew Rate 1.9 V/µs 2.8 V/µs 2.80E-6 V/µs 2.8 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD2724EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers