Toshiba America Electronic Components, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74VHC540F TC74VHC540F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265173-TC74VHC540F Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): MC74VHC540DWR2G; TC74VHC540F(F); TC74VHC540F(K,F); Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265173-TC74VHC540F Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): MC74VHC540DWR2G; TC74VHC540F(F); TC74VHC540F(K,F); Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74VHC540F - 1265173-TC74VHC540F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74VHC540F
1265173-TC74VHC540F
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74VHC540F 1265173-TC74VHC540F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265173-TC74VHC540F Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): MC74VHC540DWR2G; TC74VHC540F(F); TC74VHC540F(K,F); Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265173-TC74VHC540F
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): MC74VHC540DWR2G; TC74VHC540F(F); TC74VHC540F(K,F);
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1265173-TC74VHC540F
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74VHC540F
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - AMIS30600LINI1G - 860958-AMIS30600LINI1G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details