Toshiba America Electronic Components, Inc. Logic - Logic - Shift Registers - TC74VHC299FT TC74VHC299FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265150-TC74VHC299FT Family Name: TC74VHC299 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): TC74VHC299FS; TC74VHC299FW; TC74VHC299FW(X); Introduction Date: February 13, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265150-TC74VHC299FT Family Name: TC74VHC299 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): TC74VHC299FS; TC74VHC299FW; TC74VHC299FW(X); Introduction Date: February 13, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - TC74VHC299FT - 1265150-TC74VHC299FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TC74VHC299FT
1265150-TC74VHC299FT
Logic - Logic - Shift Registers - TC74VHC299FT 1265150-TC74VHC299FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265150-TC74VHC299FT Family Name: TC74VHC299 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): TC74VHC299FS; TC74VHC299FW; TC74VHC299FW(X); Introduction Date: February 13, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265150-TC74VHC299FT
Family Name: TC74VHC299
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): TC74VHC299FS; TC74VHC299FW; TC74VHC299FW(X);
Introduction Date: February 13, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1265150-TC74VHC299FT
Product Name Logic - Logic - Shift Registers - TC74VHC299FT
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HCT166D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
3 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details