Toshiba America Electronic Components, Inc. Logic - Logic - Shift Registers - TC74VHC165FT TC74VHC165FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265126-TC74VHC165FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265126-TC74VHC165FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - TC74VHC165FT - 1265126-TC74VHC165FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TC74VHC165FT
1265126-TC74VHC165FT
Logic - Logic - Shift Registers - TC74VHC165FT 1265126-TC74VHC165FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265126-TC74VHC165FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265126-TC74VHC165FT
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1265126-TC74VHC165FT
Product Name Logic - Logic - Shift Registers - TC74VHC165FT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54194W - Rochester Electronics
Specs
Register Type Universal
Shift Direction Bidirectional
Package Type Other; CFP
View Details
4 suppliers
 - 1697807 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 54LS164LM - Quarktwin Technology Ltd.
View Details
2 suppliers