Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 214853-TC74VHC08FK
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VSSOP, US14
Dimension: 14-VFSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AHC08DBR; TC74VHC08FK(EL,K); MC74VHC08DR2;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC GATE AND 4CH 2-INP 14VSSOP Product overview: TC74VHC08FK from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74VHC08FK can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 214853-TC74VHC08FK | 705-TC74VHC08FK |
| Product Name | Logic - Logic - Gates and Inverters - TC74VHC08FK | Logic IC |
| Gate Type | NOT; AND; AND Gate | AND |
| Supply Voltage | 2 V ~ 5.5 V | |
| Inputs | 2 | 2 |
| Propagation Delay | 7.9 ns | 7.9 ns |