Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 357977-TC74VCX574FT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.2 V to 3.6 V
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 357977-TC74VCX574FT |
| Product Name | Logic - Logic - Flip Flops - TC74VCX574FT |
| Triggering | Positive-edge Triggered; Positive Edge |
| Supply Voltage | 1.2 V ~ 3.6 V |
| Propagation Delay | 4.2 ns |
| fMAX | 250 MHz |