Toshiba Imaging Systems Division Line Interface ICs TC74VCX125FT

Description
Semi, Logic, TOSH, TSSOP14, 74VCX series
Request a Quote
Description
Semi, Logic, TOSH, TSSOP14, 74VCX series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Line Interface ICs - 6014285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6014285
Line Interface ICs 6014285
Semi, Logic, TOSH, TSSOP14, 74VCX series

Semi, Logic, TOSH, TSSOP14, 74VCX series

Supplier's Site
3.6V Interface Transceiver IC - 704-TC74VCX125FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Interface Transceiver IC
704-TC74VCX125FT
3.6V Interface Transceiver IC 704-TC74VCX125FT
IC BUFF NON-INVERT 3.6V 14TSSOP Product overview: TC74VCX125FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-TC74VCX125FT can be used for catalog matching and distributor lookup.

IC BUFF NON-INVERT 3.6V 14TSSOP Product overview: TC74VCX125FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-TC74VCX125FT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 6014285 704-TC74VCX125FT
Product Name Line Interface ICs 3.6V Interface Transceiver IC
Device Type Line / Bus Driver; Buffer; Buffer, line driver Transceiver
Features RoHS
Supply Voltage 3.6V; Other; 3.6 v
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
 - 26LS32SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC
View Details
2 suppliers
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details