Toshiba America Electronic Components, Inc. Logic - Logic - Flip Flops - TC74LVX273FT TC74LVX273FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056519-TC74LVX273FT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 90MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056519-TC74LVX273FT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 90MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - TC74LVX273FT
056519-TC74LVX273FT
Logic - Logic - Flip Flops - TC74LVX273FT 056519-TC74LVX273FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056519-TC74LVX273FT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 90MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056519-TC74LVX273FT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 90MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 056519-TC74LVX273FT
Product Name Logic - Logic - Flip Flops - TC74LVX273FT
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2 V ~ 3.6 V
Propagation Delay 14.5 ns
fMAX 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574ADB,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Hex D-type flip-flop with reset; positive-edge trigger - 74HC174PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
CD54HC564 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8681501RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 35 ns
View Details