Toshiba America Electronic Components, Inc. Integrated Circuits(ICs) TC74LVX245FTELM

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 112637-TC74LVX245FTE LM Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: TC74LVX Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 20-TSSOP Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 112637-TC74LVX245FTE LM Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: TC74LVX Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 20-TSSOP Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 112637-TC74LVX245FTELM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
112637-TC74LVX245FTELM
Integrated Circuits(ICs) 112637-TC74LVX245FTELM
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 112637-TC74LVX245FTE LM Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: TC74LVX Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 20-TSSOP Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 112637-TC74LVX245FTELM
Category: Integrated Circuits(ICs)
Family: Logic - Buffers, Drivers, Receivers, Transceivers
Series: TC74LVX
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 20-TSSOP
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 112637-TC74LVX245FTELM
Product Name Integrated Circuits(ICs)
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details