Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056515-TC74LVX00FT(E
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC GATE NAND 4CH 2-INP 14-TSSOP Product overview: TC74LVX00FT(EL) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LVX00FT(EL) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 056515-TC74LVX00FT(EL) | 705-TC74LVX00FT(EL) |
| Product Name | Logic - Logic - Gates and Inverters - TC74LVX00FT(EL) | TSSOP Logic IC |
| Gate Type | NOT; NAND; NAND Gate | NAND |
| Supply Voltage | 2 V ~ 3.6 V | |
| Inputs | 2 | 2 |
| Propagation Delay | 9.7 ns | 9.7 ns |