Toshiba America Electronic Components, Inc. Logic - Logic - Latches - TC74HC573AP TC74HC573AP

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 043020-TC74HC573AP Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns Alternative Parts (Cross-Reference): M74HC573B1R; TC74HC573AP(TB,F); TC74HC573AP(P,F); Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 043020-TC74HC573AP Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns Alternative Parts (Cross-Reference): M74HC573B1R; TC74HC573AP(TB,F); TC74HC573AP(P,F); Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - TC74HC573AP
043020-TC74HC573AP
Logic - Logic - Latches - TC74HC573AP 043020-TC74HC573AP
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 043020-TC74HC573AP Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns Alternative Parts (Cross-Reference): M74HC573B1R; TC74HC573AP(TB,F); TC74HC573AP(P,F); Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 043020-TC74HC573AP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-DIP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 17ns
Alternative Parts (Cross-Reference): M74HC573B1R; TC74HC573AP(TB,F); TC74HC573AP(P,F);
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - TC74HC573AP-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-DIP

IC D-TYPE TRANSP 8:8 20-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Logic Latches Logic Latches
Product Number 043020-TC74HC573AP TC74HC573AP-ND
Product Name Logic - Logic - Latches - TC74HC573AP Latches
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA
Propagation Delay 17 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT841MTCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-4111-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
CD54HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output - CD54HC373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details