Toshiba America Electronic Components, Inc. Logic - Logic - Latches - TC74HC573AF TC74HC573AF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212641-TC74HC573AF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212641-TC74HC573AF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - TC74HC573AF
212641-TC74HC573AF
Logic - Logic - Latches - TC74HC573AF 212641-TC74HC573AF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212641-TC74HC573AF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212641-TC74HC573AF
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 17ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 212641-TC74HC573AF
Product Name Logic - Logic - Latches - TC74HC573AF
Supply Voltage 2 V ~ 6 V
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad bistable transparent latch - 74HC75D-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Features ESD Protection
Package Type SOT109-1
View Details
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
Logic - Logic - Latches - 74ALVCH162373PAG - 1130930-74ALVCH162373PAG - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 3.6V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
2 suppliers