Toshiba America Electronic Components, Inc. Logic - Logic - Flip Flops - TC74HC273AP TC74HC273AP

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264938-TC74HC273AP Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264938-TC74HC273AP Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - TC74HC273AP
1264938-TC74HC273AP
Logic - Logic - Flip Flops - TC74HC273AP 1264938-TC74HC273AP
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264938-TC74HC273AP Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1264938-TC74HC273AP
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1264938-TC74HC273AP
Product Name Logic - Logic - Flip Flops - TC74HC273AP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT109DB,118 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details