NOR Gate IC 4 Channel 14-SOP
NOR Gate IC 4 Channel 14-SOP
NOR Gate IC 4 Channel 14-SOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 765372-TC74HC02AFELF
Series: TC74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 1μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC GATE NOR 4CH 2-INP 14SOP Product overview: TC74HC02AFELF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74HC02AFELF can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14SOP
Logic Gates CMOS Logic IC 6.0ns 4mA 2.0 to 6.0V
NOR Gate IC 4 Channel 14-SOP
IC GATE NOR 4CH 2-INP 14SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | TC74HC02AFELFDKR-ND | 765372-TC74HC02AFELF | 705-TC74HC02AFELF | TC74HC02AFELF | TC74HC02AFELF | TC74HC02AFELF | TC74HC02AFELF |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - TC74HC02AFELF | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR | NOR | NOR; NOR Gate | NOT; NOR | |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 13 ns | 13 ns | 13 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |