IC GATE NAND 4CH 2-INP 14SOP Product overview: TC74HC00AFELF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74HC00AFELF can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOP
NAND Gate IC 4 Channel 14-SOP
NAND Gate IC 4 Channel 14-SOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936193-TC74HC00AFELF
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 4 Channel - 14-SOP
Package: Reel - TR
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: 2SK2601
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: TC74HC00AFELFCT, TC74HC00AF(EL,F), TC74HC00AFELFTR, TC74HC00AFELFDKR
NAND Gate IC 4 Channel 14-SOP
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2-INP 14SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC74HC00AFELF | TC74HC00AFELFCT-ND | 936193-TC74HC00AFELF | TC74HC00AFELF | TC74HC00AFELF | TC74HC00AFELF |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - TC74HC00AFELF | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND; NAND | NAND | NOT | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | HC | |||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 13 ns | 13 ns |