Inverter IC 6 Channel Schmitt Trigger 14-DHVQFN (2.5x3)
Inverter Schmitt Trigger 6-Element CMOS Automotive 14-Pin DHVQFN EP T/R Product overview: 74AHCT14BQ-Q100,11 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT14BQ-Q100,
IC INVERTER 6CH 1-INP 14DHVQFN
Inverter IC 6 Channel Schmitt Trigger 14-DHVQFN (2.5x3)
IC INVERTER 6CH 6-INP 14DHVQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-74AHCT14BQ-Q100,11TR-ND | 705-74AHCT14BQ-Q100,11 | 74AHCT14BQ-Q100,11 | 74AHCT14BQ-Q100,11 | 74AHCT14BQ-Q100,11 |
| Product Name | Gates and Inverters | Automotive Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | ||
| Inputs | 1 | 1 | |||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 8 ns |