Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 196929-TC74ACT245F
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 196929-TC74ACT245F |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74ACT245F |
| Package Type | Surface Mount; SMD (SMT) |