IC INVERTER 6CH 1IN 14TSSOP Product overview: TC74ACT04FTEL from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74ACT04FTEL can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
IC INVERTER 6CH 1IN 14TSSOP
Inverter IC 6 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC74ACT04FTEL | TC74ACT04FTELDKR-ND | TC74ACT04FTEL | TC74ACT04FTEL | TC74ACT04FTEL |
| Product Name | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Logic Family | ACT | ||||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 7.9 ns | 7.9 ns |