Toshiba Electronics (UK) Ltd Gates and Inverters TC74ACT02P

Description
NOR Gate IC 4 Channel 14-DIP
Request a Quote Datasheet
Description
NOR Gate IC 4 Channel 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - TC74ACT02P-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC74ACT02P-ND
Gates and Inverters TC74ACT02P-ND
NOR Gate IC 4 Channel 14-DIP

NOR Gate IC 4 Channel 14-DIP

Buy Now Datasheet
Singapore, Singapore
IC GATE NOR 4CH 2-INP 14DIP Product overview: TC74ACT02P from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74ACT02P can be used for catalog matching and distributor lookup.

IC GATE NOR 4CH 2-INP 14DIP Product overview: TC74ACT02P from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74ACT02P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - TC74ACT02P - 803263-TC74ACT02P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC74ACT02P
803263-TC74ACT02P
Logic - Logic - Gates and Inverters - TC74ACT02P 803263-TC74ACT02P
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 803263-TC74ACT02P Packaging: Tube Mounting Style: Through Hole Number of Circuits: 4 Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete (End Of Life) Supplier Device Package: 14-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 4μA Max Propagation Delay at V, Max CL: 8.3ns at 5V, 50pF Part Number Series: 74ACT02

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 803263-TC74ACT02P
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 4
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 4μA
Max Propagation Delay at V, Max CL: 8.3ns at 5V, 50pF
Part Number Series: 74ACT02

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - TC74ACT02P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
TC74ACT02P
Integrated Circuits (ICs) - Logic - Gates and Inverters TC74ACT02P
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - TC74ACT02P - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
TC74ACT02P
Logic - Gates and Inverters TC74ACT02P
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - TC74ACT02P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC74ACT02P
Gates and Inverters TC74ACT02P
NOR Gate IC 4 Channel 14-DIP

NOR Gate IC 4 Channel 14-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number TC74ACT02P-ND 705-TC74ACT02P 803263-TC74ACT02P TC74ACT02P TC74ACT02P TC74ACT02P
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - TC74ACT02P Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR NOT; NOR; NOR Gate NOR NOT; NOR NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 8.3 ns 8.3 ns 8.3 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 2222724P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
8-input NAND gate - 74AHC30PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details