Toshiba America Electronic Components, Inc. Logic IC TC74ACT00F

Description
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: TC74ACT00F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74ACT00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: TC74ACT00F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74ACT00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-TC74ACT00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: TC74ACT00F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74ACT00F can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14TSSOP Product overview: TC74ACT00F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74ACT00F can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC74ACT00F - 357409-TC74ACT00F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC74ACT00F
357409-TC74ACT00F
Logic - Logic - Gates and Inverters - TC74ACT00F 357409-TC74ACT00F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 357409-TC74ACT00F Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 357409-TC74ACT00F
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-TC74ACT00F 357409-TC74ACT00F
Product Name Logic IC Logic - Logic - Gates and Inverters - TC74ACT00F
Gate Type NAND NOT; NAND; NAND Gate
Inputs 2 2
Propagation Delay 7.9 ns 7.9 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Gate Drivers - 1EDN8550B - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
View Details
Dual 2-input NAND gate - 74AHC2G00DP,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details