Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLIP-FLOPS
TOSHIBA IMAGING SYSTEMS DIVISION
TC74AC273FT -- FLIP FLOP ICS
Toshiba Imaging Systems Division
Flip Flop ICs
TC74AC273FT
Description
Logic,C-MOS,74AC,TC7 4AC273FT
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Logic,C-MOS,74AC,TC7 4AC273FT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
6440498
Flip Flop ICs
6440498
Logic,C-MOS,74AC,TC7 4AC273FT
Logic,C-MOS,74AC,TC7
4AC273FT
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Flip-Flops
Product Number
6440498
Product Name
Flip Flop ICs
Triggering
Positive-edge Triggered
Output Characteristics
Single ended
Propagation Delay
15.8 ns
Package Type
Tssop; SSOP
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
74AUCH16374DGGRE4
Specs
Flip-Flop Type
D
Supply Voltage
1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics
3-State
View Details
Nexperia B.V.
Octal D-type flip-flop; positive-edge trigger; 3-state
74ALVC374BQ,115
Specs
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+4.6
View Details
5
suppliers
Micross Components, Inc.
Flip-Flop, D-Type, Hex, Master/Slave
AS10H576EC20/883C
View Details
Rochester Electronics
Logic - Flip Flops
74175DCQR
View Details