IC LED DRIVER LINEAR 90MA 24SSOP Product overview: TC62D749CFNAG from Toshiba Electronic Devices and Storage Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TC62D749CFNAG can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212628-TC62D749CFNAG
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Preliminary
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC LED DRVR CONST CURR 24-SSOP
IC LED DRIVER LINEAR 90MA 24SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TC62D749CFNAG | 212628-TC62D749CFNAG | TC62D749CFNAG | TC62D749CFNAG |
| Product Name | 90MA LED Driver IC | PMIC - PMIC - LED Drivers - TC62D749CFNAG | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | |
| Number of Channels | 16 # | |||
| Package Type | Tape & Reel (TR) | 24-SSOP |