Toshiba America Electronic Components, Inc. Memory - Flash - TC58FVB641FT-10 TC58FVB641FT-10

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222409-TC58FVB641FT -10 Memory Type: NOR Interface: Parallel Access Time: 100 ns Density: 64 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): TC-58FVB641FT-10; TC58FVB641FT10; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222409-TC58FVB641FT -10 Memory Type: NOR Interface: Parallel Access Time: 100 ns Density: 64 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): TC-58FVB641FT-10; TC58FVB641FT10; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - TC58FVB641FT-10 - 1222409-TC58FVB641FT-10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TC58FVB641FT-10
1222409-TC58FVB641FT-10
Memory - Flash - TC58FVB641FT-10 1222409-TC58FVB641FT-10
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222409-TC58FVB641FT -10 Memory Type: NOR Interface: Parallel Access Time: 100 ns Density: 64 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): TC-58FVB641FT-10; TC58FVB641FT10; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222409-TC58FVB641FT-10
Memory Type: NOR
Interface: Parallel
Access Time: 100 ns
Density: 64 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): TC-58FVB641FT-10; TC58FVB641FT10;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 30 mA

Buy Now
Memory IC and Storage Component - 774-TC58FVB641FT-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TC58FVB641FT-10
Memory IC and Storage Component 774-TC58FVB641FT-10
vpe: 96/tray/tsop Product overview: TC58FVB641FT-10 from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TC58FVB641FT-10 can be used for catalog matching and distributor lookup.

vpe: 96/tray/tsop Product overview: TC58FVB641FT-10 from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TC58FVB641FT-10 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1222409-TC58FVB641FT-10 774-TC58FVB641FT-10
Product Name Memory - Flash - TC58FVB641FT-10 Memory IC and Storage Component
Memory Category NOR NOR
Access Time 100 ns 100 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers