Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214940-TC55NEM208AT
Packaging: Bulk
Number of Ports: 1
Frequency: 70 GHz
Operating Supply Voltage: 5 V
Memory Type: RAM, SRAM
Memory Size: 3.8 MB
Interface: Parallel
Access Time: 70 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: Memory
Case / Package: SOIC
Alternative Parts (Cross-Reference): TC55NEM208ATGN-70;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 35 mA
Address Bus Width: 19 b
IC SRAM 4MBIT 70NS 32TSOP Product overview: TC55NEM208ATGN70 from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-TC55NEM208ATGN7
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1214940-TC55NEM208ATGN70 | 2020-TC55NEM208ATGN70 |
| Product Name | Memory - TC55NEM208ATGN70 | Memory IC and Storage Component |
| Memory Category | RAM, SRAM; SRAM Chip | RAM, SRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |
| Density | 4000 kbits | 4000 kbits |
| Package Type | SOIC; SOIC | Bulk |