Toshiba Electronics (UK) Ltd Logic - Logic - Gates and Inverters - TC4S81FT5LFT TC4S81FT5LFT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 122228-TC4S81FT5LFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 122228-TC4S81FT5LFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC4S81FT5LFT - 122228-TC4S81FT5LFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC4S81FT5LFT
122228-TC4S81FT5LFT
Logic - Logic - Gates and Inverters - TC4S81FT5LFT 122228-TC4S81FT5LFT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 122228-TC4S81FT5LFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 122228-TC4S81FT5LFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE AND 1CH 2-INP SMV Product overview: TC4S81FT5LFT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC4S81FT5LFT can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP SMV Product overview: TC4S81FT5LFT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC4S81FT5LFT can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - TC4S81FT5LFT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
TC4S81FT5LFT
Logic - Gates and Inverters TC4S81FT5LFT
IC GATE AND 1CH 2-INP SMV

IC GATE AND 1CH 2-INP SMV

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - TC4S81FT5LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
TC4S81FT5LFT
Integrated Circuits (ICs) - Logic - Gates and Inverters TC4S81FT5LFT
IC GATE AND 1CH 2-INP SMV

IC GATE AND 1CH 2-INP SMV

Supplier's Site
Gates and Inverters - TC4S81FT5LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC4S81FT5LFT
Gates and Inverters TC4S81FT5LFT
AND Gate IC 1 Channel SMV

AND Gate IC 1 Channel SMV

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 122228-TC4S81FT5LFT 705-TC4S81FT5LFT TC4S81FT5LFT TC4S81FT5LFT TC4S81FT5LFT
Product Name Logic - Logic - Gates and Inverters - TC4S81FT5LFT Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; AND; AND Gate AND NOT; AND AND AND; AND Gate
Supply Voltage 3 V ~ 18 V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V 1.8V; 3V ~ 18V
Inputs 2 2 2
Propagation Delay 80 ns 80 ns
Low Level Output Current (Sink) 3.4 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4007A/BCA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
2-input NOR gate - 74AHCT1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers