Nexperia B.V. Dual 2-input AND gate 74AHC2G08DC,125

Description
The 74AHC2G08; 74AHCT2G08 is a dual 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G08: CMOS level For 74AHCT2G08: TTL level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +80 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC2G08; 74AHCT2G08 is a dual 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G08: CMOS level For 74AHCT2G08: TTL level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +80 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input AND gate - 74AHC2G08DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input AND gate
74AHC2G08DC,125
Dual 2-input AND gate 74AHC2G08DC,125
The 74AHC2G08; 74AHCT2G08 is a dual 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G08: CMOS level For 74AHCT2G08: TTL level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +80 °C and from -40 °C to +125 °C

The 74AHC2G08; 74AHCT2G08 is a dual 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Symmetrical output impedance
  • Balanced propagation delays
  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • Input levels:
    • For 74AHC2G08: CMOS level
    • For 74AHCT2G08: TTL level
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +80 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Dual Logic IC
705-74AHC2G08DC,125
Dual Logic IC 705-74AHC2G08DC,125
IC GATE AND 2CH 2-INP 8VSSOP Product overview: 74AHC2G08DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC2G08DC,125 can be used for catalog matching and distributor lookup.

IC GATE AND 2CH 2-INP 8VSSOP Product overview: 74AHC2G08DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC2G08DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-6768-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6768-2-ND
Gates and Inverters 1727-6768-2-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6768-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6768-1-ND
Gates and Inverters 1727-6768-1-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6768-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6768-6-ND
Gates and Inverters 1727-6768-6-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHC2G08DC,125 - 1007491-74AHC2G08DC,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC2G08DC,125
1007491-74AHC2G08DC,125
Logic - Logic - Gates and Inverters - 74AHC2G08DC,125 1007491-74AHC2G08DC,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007491-74AHC2G08DC, 125 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP, US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007491-74AHC2G08DC,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP, US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74AHC2G08DC,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC2G08DC,125
Gates and Inverters 74AHC2G08DC,125
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC2G08DC,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC2G08DC,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC2G08DC,125
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site
Logic - Gates and Inverters - 74AHC2G08DC,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC2G08DC,125
Logic - Gates and Inverters 74AHC2G08DC,125
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC2G08DC,125 705-74AHC2G08DC,125 1727-6768-2-ND 1007491-74AHC2G08DC,125 74AHC2G08DC,125 74AHC2G08DC,125 74AHC2G08DC,125
Product Name Dual 2-input AND gate Dual Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74AHC2G08DC,125 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND AND NOT; AND; AND Gate AND; AND Gate AND NOT; AND
Supply Voltage +7.0 5 V 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
IC Package Type Other; SOT765-1 SOT765-1 Other; Tape & Reel (TR) Other; "8-VFSOP (0.091"", 2.30mm Width)" SOP; SSOP; Other; 8-VSSOP, US8 SOP; Other; 8-VFSOP (0.091\", 2.30mm Width)
Logic Family AHC
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-7858-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 1727-74AHC1G14GZ-Q100YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 74AHC3G04GD,125-NEX - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
Dual 2-input OR gate - 74AHCT2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers