Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 356588-TC4538BP
Packaging: Cut Reel
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 9mA, 15mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Monostable Multivibrators |
| Product Number | 356588-TC4538BP |
| Product Name | Logic - Logic - Multivibrators - TC4538BP |
| Supply Voltage | 3 V ~ 18 V |