Toshiba America Electronic Components, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4053BFT TC4053BFT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 356390-TC4053BFT Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 30MHz Crosstalk: -50dB @ 1.5MHz Channel-to-Channel Matching (ΔRon): 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 356390-TC4053BFT Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 30MHz Crosstalk: -50dB @ 1.5MHz Channel-to-Channel Matching (ΔRon): 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4053BFT - 356390-TC4053BFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4053BFT
356390-TC4053BFT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4053BFT 356390-TC4053BFT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 356390-TC4053BFT Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 30MHz Crosstalk: -50dB @ 1.5MHz Channel-to-Channel Matching (ΔRon): 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 356390-TC4053BFT
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 30MHz
Crosstalk: -50dB @ 1.5MHz
Channel-to-Channel Matching (ΔRon): 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 160 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 0.2pF, 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 356390-TC4053BFT
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4053BFT
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913977 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
 - 2EDN7523GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-WSON-8
View Details