Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 104525-TC4052BFTELN
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 30MHz
Crosstalk: -50dB @ 1.5MHz
Channel-to-Channel Matching (ΔRon): 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 160 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 0.2pF, 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 104525-TC4052BFTELN |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4052BFTELN |
| Device Type | Storage Interface |