Toshiba Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4051BFTELN TC4051BFTELN

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 132667-TC4051BFTELN Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 20MHz Crosstalk: -50dB @ 1.5MHz Channel-to-Channel Matching (ΔRon): 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 132667-TC4051BFTELN Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 20MHz Crosstalk: -50dB @ 1.5MHz Channel-to-Channel Matching (ΔRon): 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4051BFTELN - 132667-TC4051BFTELN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4051BFTELN
132667-TC4051BFTELN
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4051BFTELN 132667-TC4051BFTELN
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 132667-TC4051BFTELN Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 20MHz Crosstalk: -50dB @ 1.5MHz Channel-to-Channel Matching (ΔRon): 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 132667-TC4051BFTELN
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 20MHz
Crosstalk: -50dB @ 1.5MHz
Channel-to-Channel Matching (ΔRon): 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 160 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 0.2pF, 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4051BFTELN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TC4051BFTELN
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TC4051BFTELN
IC MUX 8:1 160OHM 16TSSOP

IC MUX 8:1 160OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 132667-TC4051BFTELN TC4051BFTELN
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4051BFTELN Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4528TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface - CODECs - AD1886AJSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details