Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC4049BF TC4049BF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264521-TC4049BF Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264521-TC4049BF Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC4049BF - 1264521-TC4049BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC4049BF
1264521-TC4049BF
Logic - Logic - Gates and Inverters - TC4049BF 1264521-TC4049BF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264521-TC4049BF Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1264521-TC4049BF
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Logic IC - 705-TC4049BF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HEX BUFFER/CONVERTER (INVERTING TYPE, NON-INVERTING TYPE) Product overview: TC4049BF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC4049BF can be used for catalog matching and distributor lookup.

HEX BUFFER/CONVERTER (INVERTING TYPE, NON-INVERTING TYPE) Product overview: TC4049BF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC4049BF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1264521-TC4049BF 705-TC4049BF
Product Name Logic - Logic - Gates and Inverters - TC4049BF Logic IC
Gate Type NOT Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic Gates - 2222712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details