Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC4049BF-ELNF TC4049BF-ELNF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196377-TC4049BF-ELNF Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 48mA Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Dimension: 16-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196377-TC4049BF-ELNF Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 48mA Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Dimension: 16-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC4049BF-ELNF - 196377-TC4049BF-ELNF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC4049BF-ELNF
196377-TC4049BF-ELNF
Logic - Logic - Gates and Inverters - TC4049BF-ELNF 196377-TC4049BF-ELNF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196377-TC4049BF-ELNF Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 48mA Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Dimension: 16-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 196377-TC4049BF-ELNF
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 48mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Dimension: 16-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 196377-TC4049BF-ELNF
Product Name Logic - Logic - Gates and Inverters - TC4049BF-ELNF
Package Type SOP; 16-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM119QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
2.7 GHZ Rf Amplifier - 860-BGA10H1MN9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87540012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Sample and Hold Amplifiers; Sample and Hold
View Details