Power Switch/Driver 1:1 N-Channel 500mA 18-DIP
Gate Drivers DMOS Transistor Array 8-CH 50V 0.5A
IC PWR DRIVER N-CHAN 1:1 18DIP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TBD62381APG | TBD62381APG | TBD62381APG |
| Product Name | Power Distribution Switches, Load Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | ||
| Number of Outputs | 8 | ||
| Output Configuration | Inverting | ||
| Output Current | 0.5000 amps |