Toshiba Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62308APG TBD62308APG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 734958-TBD62308APG Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: DIP16 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 734958-TBD62308APG Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: DIP16 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62308APG
TBD62308APG
PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62308APG TBD62308APG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 734958-TBD62308APG Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: DIP16 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 734958-TBD62308APG
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: DIP16
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TBD62308APG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62308APG
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details