Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796368-TBD62083AFNG,
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 18-LSSOP (0.173", 4.40mm Width)
Output Type: N-Channel
Input Type: Inverting
Interface: On/Off
Switch Type: General
Number of Outputs: 8
Output Configuration: Low Side
Voltage - Load: 50V (Maximum)
Family Name: TBD62083A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SSOP
Alternative Parts (Cross-Reference): TBD62083APG; TBD62083AFWG,EL; TBD62083AFG(Z,EL) ; TBD62083AFG(Z);
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC PWR SWITCH N-CHAN 1:1 18SSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TBD62083AFNG,EL | TBD62083AFNG,EL |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62083AFNG,EL | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 50V (Maximum) |