IC PWR SWITCH N-CHAN 1:1 18SOP
Power Switch/Driver 1:1 N-Channel 500mA 18-SOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TBD62083AFG | TBD62083AFG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC | SOIC; 18-SOIC (0.276\", 7.00mm Width) |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | Low-side |