Texas Instruments PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CRTET DRV8833CRTET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1168602-DRV8833CRTET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 16-WFQFN Exposed Pad Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 2.7 V ~ 10.8 V Interface: PWM Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 2.7 V ~ 10.8 V Rds On (Typ): 550 mOhm LS, 1.18 Ohm HS Load Type: Inductive Current - Peak Output: 1A Family Name: DRV8833C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WQFN (3x3) Output Current per Channel: 600mA Alternative Parts (Cross-Reference): LB1938FA-BH; ML4425CSX; ML4425CS; Introduction Date: February 12, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1168602-DRV8833CRTET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 16-WFQFN Exposed Pad Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 2.7 V ~ 10.8 V Interface: PWM Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 2.7 V ~ 10.8 V Rds On (Typ): 550 mOhm LS, 1.18 Ohm HS Load Type: Inductive Current - Peak Output: 1A Family Name: DRV8833C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WQFN (3x3) Output Current per Channel: 600mA Alternative Parts (Cross-Reference): LB1938FA-BH; ML4425CSX; ML4425CS; Introduction Date: February 12, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CRTET - 1168602-DRV8833CRTET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CRTET
1168602-DRV8833CRTET
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CRTET 1168602-DRV8833CRTET
Manufacturer: Texas Instruments Win Source Part Number: 1168602-DRV8833CRTET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 16-WFQFN Exposed Pad Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 2.7 V ~ 10.8 V Interface: PWM Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 2.7 V ~ 10.8 V Rds On (Typ): 550 mOhm LS, 1.18 Ohm HS Load Type: Inductive Current - Peak Output: 1A Family Name: DRV8833C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WQFN (3x3) Output Current per Channel: 600mA Alternative Parts (Cross-Reference): LB1938FA-BH; ML4425CSX; ML4425CS; Introduction Date: February 12, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168602-DRV8833CRTET
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: 16-WFQFN Exposed Pad
Applications: DC Motors, General Purpose, Solenoids, Stepper Motors
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 2.7 V ~ 10.8 V
Interface: PWM
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Output Configuration: Half Bridge (4)
Voltage - Load: 2.7 V ~ 10.8 V
Rds On (Typ): 550 mOhm LS, 1.18 Ohm HS
Load Type: Inductive
Current - Peak Output: 1A
Family Name: DRV8833C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (3x3)
Output Current per Channel: 600mA
Alternative Parts (Cross-Reference): LB1938FA-BH; ML4425CSX; ML4425CS;
Introduction Date: February 12, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1168602-DRV8833CRTET
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CRTET
Supply Voltage 2.7 to 10.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6801SA-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - DS75110AMX - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; SOP14
Packing Method Tape Reel; Tape & Reel; Other
View Details
Specialty Logic - 1727-74AUP1Z04GM,115DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details