Toshiba America Electronic Components, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62083AFG TBD62083AFG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899097-TBD62083AFG Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 18-SOIC (0.276", 7.00mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: TBD62083 Categories: Integrated Circuits (ICs) Case / Package: 18-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899097-TBD62083AFG Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 18-SOIC (0.276", 7.00mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: TBD62083 Categories: Integrated Circuits (ICs) Case / Package: 18-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62083AFG
TBD62083AFG
PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62083AFG TBD62083AFG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899097-TBD62083AFG Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 18-SOIC (0.276", 7.00mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: TBD62083 Categories: Integrated Circuits (ICs) Case / Package: 18-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899097-TBD62083AFG
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 18-SOIC (0.276", 7.00mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TBD62083
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TBD62083AFG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TBD62083AFG
PMIC - Power Distribution Switches, Load Drivers TBD62083AFG
IC PWR SWITCH N-CHAN 1:1 18SOP

IC PWR SWITCH N-CHAN 1:1 18SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TBD62083AFG TBD62083AFG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62083AFG PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details