Win Source Part Number: 1353321-TBD62004APG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Package: Tube
Product Status: Active
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Base Product Number: TBD62004
Mounting Type: Through Hole
HTSUS: 8542.39.0001
ECCN: EAR99
Current - Output (Max): 500mA
Output Type: N-Channel
Output Configuration: Low Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 7
Input Type: Inverting
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 50V (Max)
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 1353321-TBD62004APG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |