IC MTR DRVR BIPOLAR 8-42V 25HZIP Product overview: TB6600HG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 42V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6600HG can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 25-HZIP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 196357-TB6600HG
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 4.5A
Voltage - Load: 8 V to 42 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Family Name: TB6600HG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-HZIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 42 V
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
IC MTR DRVR BIPOLAR 8-42V 25HZIP
Bipolar Motor Driver Power MOSFET Parallel 25-HZIP
IC MTR DRVR BIPOLAR 8-42V 25HZIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TB6600HG | TB6600HG-ND | 196357-TB6600HG | TB6600HG | TB6600HG | TB6600HG |
| Product Name | 42V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TB6600HG | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| DC Input | 42 volts | 8 to 42 volts | 8 to 42 volts | |||
| Configuration | PCB Mount; 25-SIP Formed Leads | |||||
| Communication | Parallel Interface | Parallel |